ATB227M050 is a 220 µF, 50 V aluminum electrolytic capacitor with a maximum impedance of 0.34 Ω at 100 kHz and 20°C and a rated ripple current of 670 mA at 105°C and 100 kHz. It has a diameter-length dimension of 10x10.2 mm and operates within a temperature range of -55°C to +105°C. The capacitor supports a 5000-hour load life at 105°C with rated voltage and complies with specified stability criteria for capacitance change, dissipation factor, and leakage current under load and shelf life conditions. It is designed for filtering, bypassing, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 220UF 20% 50V SMD
CAP ALUM 220UF 20% 50V SMD
CAP ALUM 220UF 20% 50V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
220UF, 50VDC, 10X10.2MM, SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB227M050 | ATB227M050 | 1572-ATB227M050CT-ND | 1572-ATB227M050DKR-ND | 2002-ATB227M050 | ATB227M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |