ATB228M025 is a 2200 µF aluminum electrolytic capacitor with a rated voltage of 25 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter of 16 mm and height of 16.5 mm, with a maximum impedance of 0.054 Ω at 100 kHz and 105°C, and a ripple current rating of 1260 mA RMS at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Its termination style and dimensions comply with the standard mounting profile for its series.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 2200µF 25V
CAP ALUM 2.2MF 20% 25V SMD
CAP ALUM 2.2MF 20% 25V SMD
CAP ALUM 2.2MF 20% 25V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB228M025 | 2002-ATB228M025 | 338-ATB228M025TR-ND | 338-ATB228M025DKR-ND | ATB228M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |