The AMP00167I33S is a high-harmonic single-phase and three-phase power factor correction capacitor in the AMP0 series, designed for applications requiring tolerance to harmonic currents. It features a vacuum-impregnated metallized polypropylene construction with a rugged welded case, rated for 600 VAC at 60 Hz in a three-phase delta configuration. The capacitor has a nominal reactive power rating of 16.7 kVAR, a capacitance of 123.1 µF, and measures 3.75 x 4.56 x 9 inches, weighing 6.7 lbs. It supports an over-current rating of up to 150% and operates within a temperature range of -40°C to +55°C. The part complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and includes built-in discharge resistors.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00167I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |