ATB227M025 is a 220 µF, 25 V aluminum electrolytic capacitor with a rated ripple current of 600 mA at 100 kHz and 105 °C, and an impedance of 0.16 Ω at 20 °C. It has a case size of 8 mm diameter by 10.2 mm height, operates within a temperature range of -55 °C to +105 °C, and is designed for filtering, bypass, and decoupling applications. The capacitor supports a load life of 5000 hours at 105 °C with rated voltage, and meets specified limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions. It is rated for resistance to soldering heat with no more than 100% change in specifications after exposure to 250 °C for 30 seconds.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 960mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 220UF 20% 25V SMD
CAP ALUM 220UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB227M025 | ATB227M025 | 2002-ATB227M025 | 1572-ATB227M025TR-ND | 1572-ATB227M025DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |