ATB107M025 is a 100 µF, 25 V aluminum electrolytic capacitor with dimensions 6.3 mm diameter by 7.7 mm length, designed for filtering, bypass, and decoupling applications. It operates over a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz, 20°C. The rated ripple current is 240 mA at 100 kHz and +105°C, with an impedance of 0.34 Ω at +20°C. The part meets a 5000-hour load life specification at 105°C with rated voltage, retaining capacitance within 30% of initial value and dissipation factor within 200% of maximum specified limits. It complies with the ATB series characteristics, including resistance to soldering heat and shelf life stability under no-voltage conditions at 85°C.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.12Ohm @ 120Hz 3000 Hrs @ 105°C
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M025 | 1572-ATB107M025DKR-ND | 1572-ATB107M025CT-ND | 2002-ATB107M025 | ATB107M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |