The ATB series consists of aluminum electrolytic capacitors rated for +105°C operation with low impedance, designed for filtering, bypass, and decoupling applications. The part ATB226M050 is not explicitly listed, but the series includes 50V WVDC variants with a capacitance of 22µF, 6.3mm diameter, and 7.7mm height, featuring a maximum impedance of 1.3Ω at 100kHz and a rated ripple current of 230mA at 100kHz and +105°C. All series members share an operating temperature range of -55°C to +105°C, a capacitance tolerance of +20% at 120 Hz and 20°C, and a load life of 5000 hours at rated voltage and 105°C. The case dimensions and performance parameters vary by capacitance and voltage rating, with the full series meeting shelf life and soldering heat resistance requirements defined for the product line.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 22UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB226M050 | ATB226M050 | ATB226M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |