ATB478M6R3 is a 4700 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter-length dimension of 16 mm × 16.5 mm and operates within a temperature range of -55°C to +105°C. The capacitor exhibits a maximum impedance of 0.054 Ω at 100 kHz and +20°C, with a ripple current rating of 1260 mA RMS under those conditions. It supports a load life of 5000 hours at 105°C with rated voltage, and maintains capacitance change within 30% of initial value. The part complies with standard tolerance of +20% at 120 Hz and 20°C, and meets surge voltage specifications up to 7.9 VDC. Terminal compatibility supports standard PCB mounting with specified lead spacing.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB478M6R3 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |