Cornell Dubilier Film Paper Film Capacitors ALH206K161B064

Description
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V ESR: 6.9 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V ESR: 6.9 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH206K161B064 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 160 VAC with a capacitance of 20 µF and a capacitance tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is designed for high-frequency applications with a maximum rms current of 12 A at 10 kHz and 70°C hot spot temperature. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C. The physical dimensions are 42.5 mm in length, 37 mm in height, 28 mm in width, and the terminal pitch is 37.5 mm with a terminal diameter of 1.2 mm. It has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and meets IEC 61071 standards. Life expectancy is 100,000 hours at 70°C hot spot temperature under rated voltage.

Datasheet Summary
Powered by GS/AI

The ALH206K161B064 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 160 VAC with a capacitance of 20 µF and a capacitance tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is designed for high-frequency applications with a maximum rms current of 12 A at 10 kHz and 70°C hot spot temperature. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C. The physical dimensions are 42.5 mm in length, 37 mm in height, 28 mm in width, and the terminal pitch is 37.5 mm with a terminal diameter of 1.2 mm. It has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and meets IEC 61071 standards. Life expectancy is 100,000 hours at 70°C hot spot temperature under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH206K161B064 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH206K161B064
Film Paper Film Capacitors ALH206K161B064
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V ESR: 6.9 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 20 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • ESR: 6.9 mΩ
  • dV/dt: 22
  • Ripple Current: 12 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 28mm
  • Height: 37mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH206K161B064
AC Filter Capacitors for Harsh Environments 20µF 160V

AC Filter Capacitors for Harsh Environments 20µF 160V

Supplier's Site Datasheet
Film Capacitors - 338-ALH206K161B064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH206K161B064-ND
Film Capacitors 338-ALH206K161B064-ND
20µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

20µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH206K161B064
Film Capacitor ALH206K161B064
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH206K161B064 2002-ALH206K161B064 338-ALH206K161B064-ND ALH206K161B064
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers