ATB227M016 is a 220 µF aluminum electrolytic capacitor rated for 16 VDC, with a maximum impedance of 0.22 Ω at 100 kHz and 20°C, and a maximum ripple current of 370 mA at 100 kHz and 105°C. It is housed in a cylindrical case measuring 8 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C and offers a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for filtering, bypass, and decoupling applications and meets a 5000-hour load life at 105°C with rated voltage.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB227M016 | ATB227M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |