Aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 10 µF, and dimensions of 6.3 mm diameter by 5.4 mm height, designed for filtering, bypass, and decoupling applications in a temperature range of -55°C to +105°C. It has a maximum impedance of 2.6 Ω at 100 kHz and 20°C, with a ripple current rating of 140 mA RMS at 100 kHz and 105°C. The part features low impedance, a capacitance tolerance of +20%, and meets load life requirements of 5000 hours at 105°C with rated voltage. The termination style is through-hole with a lead pitch of 1.0 ±0.2 mm.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 10UF 20% 50V SMD
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.92Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 10UF 20% 50V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB106M050 | 2002-ATB106M050 | 1572-ATB106M050DKR-ND | 1572-ATB106M050TR-ND | ATB106M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |