Cornell Dubilier Film Capacitors ALH475K351B084

Description
4.7UF 350VAC 42.5X40X20MM LS=37.
Datasheet
Description
4.7UF 350VAC 42.5X40X20MM LS=37.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH475K351B084 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH475K351B084
Film Capacitors ALH475K351B084
4.7UF 350VAC 42.5X40X20MM LS=37.

4.7UF 350VAC 42.5X40X20MM LS=37.

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7935
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7935
CAP, AEC-Q200, 4.7UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH475K351B084 58AJ7935
Product Name Film Capacitors Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 4.7 microF 4.7 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details