ATB226M010 is a surface-mount aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 22 µF, and dimensions of 4 mm diameter by 5.4 mm length. It has a maximum impedance of 1.93 Ω at 100 kHz and 20°C, and a maximum ripple current of 90 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It supports 5000 hours of load life at 105°C with rated voltage, and meets shelf life and soldering heat stability requirements as specified for the ATB series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB226M010 | ATB226M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |