The ATB227M100L215 is an aluminum electrolytic capacitor with a rated voltage of 100 VDC, a capacitance of 220 µF, and a maximum impedance of 0.15 Ω at 100 kHz and +20°C. It delivers a maximum ripple current of 950 mA at 100 kHz and +105°C. The unit measures 18 mm in diameter and 21.5 mm in length. It operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. The capacitor has a load life of 5000 hours at 105°C with rated voltage and complies with a capacitance tolerance of +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB227M100L215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |