Cornell Dubilier Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier AHD336M50F24B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 97C7708 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier
97C7708
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier 97C7708
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7708
Product Name Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details