ATB477M035H160 is a 47 µF, 35 V aluminum electrolytic capacitor in a 12.5 mm diameter by 16 mm height package, designed for filtering, bypass, and decoupling applications with a rated operating temperature range of -55°C to +105°C. It has a maximum impedance of 0.06 Ω at 100 kHz and +20°C, and a maximum ripple current rating of 950 mA at 100 kHz and +105°C. The capacitor supports a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 5000-hour load life specification at 105°C with rated voltage.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB477M035H160 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |