The ATB336M010 is an aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33 µF, and a diameter-length size of 5 mm × 5.4 mm. It has a maximum impedance of 1.0 Ω at 100 kHz and 20°C and a ripple current rating of 160 mA rms at 105°C. The product operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. It meets a capacitance tolerance of ±20% at 120 Hz and 20°C, with a dissipation factor of 0.19, and supports a 5000-hour load life at 105°C with rated voltage. The capacitor complies with standard soldering heat resistance and shelf life requirements as specified for the ATB series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB336M010 | ATB336M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |