ATB475M050 is a 1 µF, 50 VDC aluminum electrolytic capacitor with a rated ripple current of 60 mA at 100 kHz and 105°C, operating within a temperature range of -55°C to +105°C. It has a capacitance tolerance of +20% at 120 Hz and 20°C, and an impedance of 5 Ω at 20°C, 100 kHz. The capacitor is sized at 4 mm in diameter and 5.4 mm in height (4x5.4 mm), and supports a surge voltage of 63 VDC. It meets load life requirements of 5000 hours at 105°C with rated voltage, and maintains stability under shelf life and soldering heat conditions. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB475M050 | ATB475M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |