ATB478M010 is a 4700 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for filtering, bypass, and decoupling applications. It has a cylindrical radial leaded package with dimensions of 16 mm diameter by 16.5 mm height. The capacitor operates from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz and 20°C. Its impedance at 100 kHz and +20°C is 0.054 Ω, and it supports a maximum ripple current of 1260 mA at 100 kHz and +105°C. The part is rated for 5000 hours of load life at 105°C with rated voltage, and meets stability requirements for shelf life and soldering heat exposure.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB478M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |