Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 100 117
Product Name Notes
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
Axial Leaded
Molded Chip
Photoflash Strobe
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial Leaded
Radial
Smt Aluminum Electroytic
X2 And Arc Suppression
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 536 mΩ Diameter:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 54 mΩ Diameter:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 450V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 40 mA @ 120 Hz,...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 14 mA @ 120 Hz,...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 17 mA @ 120 Hz,...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 536 mΩ Diameter:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 536 mΩ Diameter:...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 1.9 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 33 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 150 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 35 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 40 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 41 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 43 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 160V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 95 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 40 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 48 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 49 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 200V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 48 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 38 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 50 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 52 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 62 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 60 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 80 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 29 mA @ 120 Hz,...
For New Design: Yes Capacitance: 33 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 300 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 325 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 210 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 240 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 320 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 250 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 455 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 490 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 140 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 245 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 145 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 180 mA @ 120 Hz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 405 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 28mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.6 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.9 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 7.4 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: — RMS Current: — Length: 42mm Height: 40mm Thickness:...
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 6.2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.9 mΩ RMS Current: — Length: 32mm Height: 24.5mm...

<< Prev Next >>