AMP0015F33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications including harmonic filtering. It is a vacuum-impregnated metallized polypropylene capacitor with a rugged welded case, rated for 480 VAC at 60 Hz in a three-phase delta configuration, delivering 15 KVAR. The unit measures 3.75 x 4.56 x 7 inches and weighs 5.2 lbs. It operates within a temperature range of -40°C to +55°C, supports a capacitance tolerance of 0 to +15%, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other standards. The capacitor includes internal discharge resistors and is rated for 120% over-voltage and 150% over-current operation.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0015F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |