ATB158M010 is a 1500 µF, 10 V aluminum electrolytic capacitor with a maximum impedance of 0.07 Ω at 100 kHz and 20°C, and a maximum ripple current of 820 mA at 100 kHz and 105°C. It is housed in a 12.5 mm diameter by 16 mm height radial package and operates within a temperature range of -55°C to +105°C. The capacitor meets rated load life specifications of 1000 hours at 85°C with no voltage applied and 5000 hours at 105°C with rated voltage, maintaining capacitance change under 30% and leakage current within specified limits. Its dissipation factor is ≤0.10 at 120 Hz, 20°C. The unit is designed for filtering, bypass, coupling, and decoupling applications with low impedance and high ripple current handling.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |