The ATB338M016K215 is a 3300 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter of 16 mm and a height of 21.5 mm, with a maximum impedance of 0.038 Ω at 100 kHz and 20°C, and a maximum ripple current of 1630 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part meets specifications for low impedance, low leakage current, and stable performance under thermal stress from soldering and shelf exposure.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB338M016K215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |