The ATB106M016 is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10 µF, a maximum impedance of 1.93 Ω at 100 kHz and +20°C, and a rated ripple current of 90 mA at 100 kHz and +105°C. It is packaged in a 4 mm diameter by 5.4 mm height radial lead format. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 5000-hour load life requirement at 105°C with rated voltage, and has a dissipation factor of 0.16 or less. The unit is qualified for a maximum surge voltage of 20 VDC and complies with standard resistance to soldering heat conditions.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10UF 20% 16V SMD
CAP ALUM 10UF 20% 16V SMD
CAP ALUM 10UF 20% 16V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB106M016 | ATB106M016 | 1572-ATB106M016CT-ND | 1572-ATB106M016DKR-ND | 2002-ATB106M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |