Cornell Dubilier Film Paper Film Capacitors ALH335K351A082

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 350V ESR: 5.7 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 350V ESR: 5.7 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH335K351A082 is an AC filter capacitor designed for harsh environments, rated for 350 Vac and 3.3 µF with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32.0 mm in length, 37 mm in height, and 22 mm in thickness. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It meets AEC-Q200 and IEC 61071 standards, has an insulation resistance of at least 30,000 MΩ·µF, and is rated for 1500 hours at 85 °C/85% RH. The capacitor supports a peak dV/dt of 45 V/µs and an rms current of 9 A at 10 kHz and 70 °C hot spot temperature. The case style is 2-lead, with lead spacing of 27.5 mm and terminal diameter of 0.8 mm.

Datasheet Summary
Powered by GS/AI

ALH335K351A082 is an AC filter capacitor designed for harsh environments, rated for 350 Vac and 3.3 µF with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32.0 mm in length, 37 mm in height, and 22 mm in thickness. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. It meets AEC-Q200 and IEC 61071 standards, has an insulation resistance of at least 30,000 MΩ·µF, and is rated for 1500 hours at 85 °C/85% RH. The capacitor supports a peak dV/dt of 45 V/µs and an rms current of 9 A at 10 kHz and 70 °C hot spot temperature. The case style is 2-lead, with lead spacing of 27.5 mm and terminal diameter of 0.8 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH335K351A082 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH335K351A082
Film Paper Film Capacitors ALH335K351A082
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 350V ESR: 5.7 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: —
  • Voltage AC: 350V
  • ESR: 5.7 mΩ
  • dV/dt: 45
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 22mm
  • Height: 37mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors - 338-ALH335K351A082-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH335K351A082-ND
Film Capacitors 338-ALH335K351A082-ND
3.3µF Film Capacitor 350V Polypropylene (PP) Radial

3.3µF Film Capacitor 350V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors 2002-ALH335K351A082
AC Filter Capacitors for Harsh Environments 3.3µF 350V

AC Filter Capacitors for Harsh Environments 3.3µF 350V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH335K351A082
Film Capacitor ALH335K351A082
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH335K351A082 338-ALH335K351A082-ND 2002-ALH335K351A082 ALH335K351A082
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers