Cornell Dubilier Film Capacitors ALH206K271C064

Description
20UF 275VAC 57.5X45X30MM LS=52.5
Datasheet
Description
20UF 275VAC 57.5X45X30MM LS=52.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH206K271C064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH206K271C064
Film Capacitors ALH206K271C064
20UF 275VAC 57.5X45X30MM LS=52.5

20UF 275VAC 57.5X45X30MM LS=52.5

Supplier's Site Datasheet
Cap, Aec-Q200, 20Uf, 275V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 20Uf, 275V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7913
Cap, Aec-Q200, 20Uf, 275V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7913
CAP, AEC-Q200, 20UF, 275V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 20UF, 275V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH206K271C064 58AJ7913
Product Name Film Capacitors Cap, Aec-Q200, 20Uf, 275V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 20 microF 20 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details