The ATB475M035 is a 4.7 µF, 35 V aluminum electrolytic capacitor in a 4x5.4 mm axial lead package, designed for filtering, bypass, and decoupling applications with an operating temperature range of -55°C to +105°C. It has a capacitance tolerance of +20% at 120 Hz and 20°C, a dissipation factor of 1.93 at 20°C and 100 kHz, and a rated ripple current of 90 mA at 100 kHz and 105°C. The product meets a 3000-hour load life specification at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. It survives 5000 hours of load life at 105°C, and complies with soldering heat resistance requirements.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB475M035 | ATB475M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |