ATB227M035 is a 220 µF aluminum electrolytic capacitor with a rated voltage of 35 VDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical case measuring 8.0 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C and has a maximum impedance of 0.16 Ω at 100 kHz and +20°C. It supports a ripple current of 600 mA at +105°C and 100 kHz. The capacitance tolerance is ±20% at 120 Hz and 20°C. It meets a load life requirement of 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor remaining within 200% of the maximum specified value.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 220UF 20% 35V SMD
CAP ALUM 220UF 20% 35V SMD
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 840mOhm @ 120Hz 5000 Hrs @ 105°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB227M035 | ATB227M035 | 2002-ATB227M035 | 1572-ATB227M035CT-ND | 1572-ATB227M035DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |