ATB338M025 is a 3300 µF aluminum electrolytic capacitor with a rated voltage of 25 V DC, designed for filtering, bypass, and decoupling applications. It comes in a 18x16.5 mm cylindrical case with axial leads. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and a maximum impedance of 0.048 Ω at 100 kHz and +20°C. It supports a maximum ripple current of 1500 mA at 100 kHz and +105°C. The part meets a 5000-hour load life specification at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. Its leakage current is not more than 0.01CV or 3 µA, whichever is greater. The capacitor is rated for 85°C shelf life and withstands soldering heat with minimal change in key parameters.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3.3MF 20% 25V SMD
CAP ALUM 3.3MF 20% 25V SMD
CAP ALUM 3.3MF 20% 25V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 3300µF 25V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB338M025 | ATB338M025 | 338-ATB338M025DKR-ND | 338-ATB338M025CT-ND | 2002-ATB338M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |