The AHA477M25G24T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 470 µF and a tolerance of ±20%. It has a diameter of 10 mm and a height of 10.2 mm, with a case code G. The capacitor is AEC-Q200 compliant, operates from −55 °C to +105 °C, and sustains a ripple current of 360 mA at 120 Hz and 105 °C. Its ESR is 0.6 Ω at 120 Hz and 20 °C, with a load life of 2000 hours at 105 °C. A black square mark indicates RoHS compliance.
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AHA477M25G24T-F | 338-AHA477M25G24T-FTR-ND | 338-AHA477M25G24T-FDKR-ND | AHA477M25G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |