The AMP0020I33S is a high-reliability, three-phase power factor correction capacitor designed for harmonic distortion applications, rated at 20 KVAR at 600 VAC, 60 Hz. It features a vacuum-impregnated metallized polypropylene construction in a compact case measuring 3.75 x 4.56 x 10.5 inches and weighing 7.8 lbs. The capacitor supports continuous operation at up to 150% over-current and includes internal discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The part is part of the AMP0 series, which is made in the USA and designed for long life, with a rated operational life of over 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0020I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |