ATB108M016 is a 1000 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter of 10 mm and a height of 10.2 mm, with a maximum impedance of 0.07 Ω at 100 kHz and 20°C, and a maximum ripple current of 820 mA at 105°C and 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C and has a 5000-hour load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.16 max at 120 Hz. The package is radial leaded with a case size specified as 10x10.2 mm.
Smt Aluminum Electroytic
CAP ALUM 1MF 20% 16V SMD
CAP ALUM 1MF 20% 16V SMD
CAP ALUM 1MF 20% 16V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 16V
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M016 | 338-ATB108M016CT-ND | 338-ATB108M016DKR-ND | ATB108M016 | 2002-ATB108M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |