The AMP00075C33S is a three-phase, high-harmonic application power factor correction capacitor in the AeroPower™ AMP0 series, designed for use in systems requiring resilience to harmonic distortion. It has a reactive power rating of 7.5 KVAR at 480 VAC, 60 Hz, with a capacitance of 86.3 µF and a rated RMS current of 9 A. The capacitor is constructed with vacuum-impregnated metallized polypropylene in a compact, rugged welded case, measuring 3.75 x 4.56 x 6.38 inches and weighing 4.7 lbs. It operates within a temperature range of -40°C to +55°C and includes integrated discharge resistors. The part meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and is rated for 120% overvoltage and 150% overcurrent. It is manufactured in the USA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00075C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |