ATB228M016 is a 2200 µF, 16 V aluminum electrolytic capacitor with a maximum impedance of 0.054 Ω at 100 kHz and 20°C, and a rated ripple current of 1260 mA at 105°C and 100 kHz. It is housed in a 16 mm diameter by 16.5 mm height package. The capacitor operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for filtering, bypassing, and decoupling applications, with a load life of 5000 hours at 105°C and rated voltage. The dissipation factor is ≤0.10 at 120 Hz and 20°C, and leakage current does not exceed 0.01CV or 3 µA, whichever is greater. The part meets the rated surge voltage of 20 V and complies with the 250°C soldering heat resistance test criteria.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 2200µF 16V
CAP ALUM 2.2MF 20% 16V SMD
CAP ALUM 2.2MF 20% 16V SMD
CAP ALUM 2.2MF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB228M016 | ATB228M016 | 2002-ATB228M016 | 338-ATB228M016CT-ND | 338-ATB228M016DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |