Aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 470 µF, and dimensions of 18×21.5 mm. It has a maximum impedance of 0.15 Ω at 100 kHz and 20°C, and a maximum ripple current of 950 mA at 100 kHz and +105°C. Operating temperature range is -55°C to +105°C. The part offers low impedance and supports up to 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB477M100 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |