ATB108M050L165 is a 1000 µF, 50 V aluminum electrolytic capacitor with a 18x16.5 mm dimensions, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C, has a maximum impedance of 0.066 Ω at 100 kHz and +20°C, and supports a maximum ripple current of 1500 mA at 100 kHz and +105°C. The part meets a load life requirement of 5000 hours at +105°C with rated voltage and complies with a dissipation factor of 0.10 or less. Capacitance tolerance is +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1MF 20% 50V SMD
CAP ALUM 1MF 20% 50V SMD
CAP ALUM 1MF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M050L165 | 2002-ATB108M050L165 | ATB108M050L165 | 338-ATB108M050L165DKR-ND | 338-ATB108M050L165TR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |