ATB336M035 is a 33 µF aluminum electrolytic capacitor with a rated voltage of 35 VDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical case measuring 6.3 mm in diameter and 5.4 mm in height, with a maximum impedance of 0.52 Ω at 100 kHz and 20°C and a maximum ripple current of 240 mA at 100 kHz and 105°C. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and a dissipation factor of 0.16. It meets a 5000-hour load life specification at 105°C with rated voltage, and is designed for surface mounting. The part is rated for 2 minutes of 250°C soldering heat with no degradation in key parameters.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB336M035 | ATB336M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |