The AHA476M35E16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 35 Vdc, designed for filtering, bypassing, and power supply decoupling in applications requiring long life and high ripple current handling. It has a cylindrical case measuring 8 mm in diameter and 6.2 mm in length, and operates from −55 °C to +105 °C. The part meets AEC-Q200 standards and offers a dissipation factor of 0.14 at 120 Hz and 20 °C, with an ESR of 4.9 Ω and a ripple current rating of 84 mA at 120 Hz and 105 °C. Its load life is 2000 hours at 105 °C.
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.9Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA476M35E16T-F | AHA476M35E16T-F-ND | AHA476M35E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |