The AMP0020F33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications up to 4,800 VAC. It features a vacuum-impregnated metallized polypropylene construction with a compact oil-filled or dry case, rated for 480 VAC, 60 Hz, in a three-phase delta configuration, delivering 20 KVAR with a capacitance of 230.3 µF. Its dimensions are 3.75 x 4.56 x 7 inches and it weighs 5.2 lbs. The capacitor includes built-in discharge resistors, operates within -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. It supports over-current up to 150% and over-voltage up to 120%, with total losses under 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 230.3UF 480VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AMP0020F33S | AMP0020F33S | AMP0020F33S |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 46 C (-40 to 115 F) | -40 to 46 C (-40 to 115 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 230 microF | 230 microF |