Cornell Dubilier Aluminum Electrolytic AHA476M10C12T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz, 105°C ESR: 10.6 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz, 105°C ESR: 10.6 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA476M10C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 2000 hours at +105 °C. The capacitor has a cylindrical case measuring 5 mm in diameter and 5.4 mm in length, with an ESR of 10.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 43 mA at 120 Hz and 105 °C. It is AEC-Q200 compliant and features a lead-free marking with a black square. The part is supplied in carrier tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The AHA476M10C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 2000 hours at +105 °C. The capacitor has a cylindrical case measuring 5 mm in diameter and 5.4 mm in length, with an ESR of 10.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 43 mA at 120 Hz and 105 °C. It is AEC-Q200 compliant and features a lead-free marking with a black square. The part is supplied in carrier tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA476M10C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA476M10C12T-F
Aluminum Electrolytic AHA476M10C12T-F
For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz, 105°C ESR: 10.6 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 43 mA @ 120 Hz, 105°C
  • ESR: 10.6 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA476M10C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA476M10C12T-F-ND
Aluminum Electrolytic Capacitors AHA476M10C12T-F-ND
47µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 1000 Hrs @ 105°C

47µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA476M10C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA476M10C12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA476M10C12T-F
CAP ALUM 47UF 20% 10V SMD

CAP ALUM 47UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA476M10C12T-F AHA476M10C12T-F-ND AHA476M10C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers