The ATB108M010 is a 1000 µF, 10 V aluminum electrolytic capacitor with a diameter of 10 mm and height of 10.2 mm, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and a maximum impedance of 0.12 Ω at 100 kHz and 20°C. It supports a maximum ripple current of 850 mA at 100 kHz and 105°C. The component meets load life requirements of 5000 hours at 105°C with rated voltage, and withstands soldering heat up to 250°C for 30 seconds. Its dimensions conform to the 10x10.2 mm case size specification for this series.
Smt Aluminum Electroytic
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 120Hz 5000 Hrs @ 105°C
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M010 | ATB108M010-ND | 2002-ATB108M010 | ATB108M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |