ATB226M035 is a 35 V aluminum electrolytic capacitor with a capacitance of 22 µF and a low impedance design for filtering, bypass, and decoupling applications. It has a diameter of 8 mm and a height of 10.2 mm, operating within a temperature range of -55°C to +105°C. The part has a maximum impedance of 1.3 Ω at 100 kHz and 130 mA RMS ripple current rating at +105°C. It meets a load life requirement of 5000 hours at 105°C with rated voltage, and adheres to a capacitance tolerance of ±20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 22UF 20% 35V SMD
CAP ALUM 22UF 20% 35V SMD
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8.44Ohm @ 120Hz 3000 Hrs @ 105°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB226M035 | ATB226M035 | 2002-ATB226M035 | 1572-ATB226M035DKR-ND | 1572-ATB226M035CT-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |