ATB226M080 is an aluminum electrolytic capacitor with a rated voltage of 80 VDC, a capacitance of 22 µF, and dimensions of 8 mm diameter by 10.2 mm height. It has an impedance of 1.3 Ω at 100 kHz and 20°C, and a maximum ripple current rating of 130 mA rms at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 5000 hours of load life at 105°C with rated voltage applied, and meets shelf life and soldering heat resistance standards as defined for the series. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB226M080 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |