Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 70 100 117
Product Name Notes
Radial 5
For New Design: Yes Capacitance: 180 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 180 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 42mm Height: 44mm...

<< Prev Next >>