ATB107M016 is a 100 µF, 16 V aluminum electrolytic capacitor with a low impedance design for filtering, bypass, and decoupling applications. It has a cylindrical case measuring 6.3 mm in diameter and 7.7 mm in height, with a maximum impedance of 0.34 Ω at 100 kHz and 20°C and a maximum ripple current of 280 mA at 100 kHz and +105°C. The device operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. It meets stability requirements for surge voltage up to 20 V and is designed for reflow soldering with minimal change in electrical parameters.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.52Ohm @ 120Hz 3000 Hrs @ 105°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M016 | ATB107M016 | 2002-ATB107M016 | 1572-ATB107M016DKR-ND | 1572-ATB107M016CT-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |