ATB338M016 is a 3300 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for filtering, bypass, and decoupling applications. It features a low impedance and operates within a temperature range of -55°C to +105°C. The capacitor measures 16 mm in diameter and 16.5 mm in height, with a maximum impedance of 0.054 Ω at +20°C and 100 kHz, and a maximum ripple current of 1260 mA at 100 kHz and +105°C. It has a capacitance tolerance of +20% and a load life of 5000 hours at 105°C under rated voltage, with capacitance change under 30% and dissipation factor under 200% of the maximum specified value. It meets shelf life and soldering heat resistance requirements as specified for the series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 3300µF 16V
CAP ALUM 3.3MF 20% 16V SMD
CAP ALUM 3.3MF 20% 16V SMD
CAP ALUM 3.3MF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB338M016 | ATB338M016 | 2002-ATB338M016 | 338-ATB338M016CT-ND | 338-ATB338M016DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |