The AMP0025F33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ AMP0 series, designed for high-reliability applications up to 4,800 VAC. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, with a rated reactive power of 25 KVAR at 480 VAC, 60 Hz, and a delta connection. The unit measures 3.75 x 4.56 x 9 inches and weighs 6.7 lbs. It operates within a temperature range of -40°C to +55°C, supports a capacitance tolerance of 0 to +15%, and includes built-in discharge resistors. The capacitor meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other international standards, with a life rating of up to 200,000 hours and an over-voltage rating of 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 287.8UF 480VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AMP0025F33S | AMP0025F33S | AMP0025F33S |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 46 C (-40 to 115 F) | -40 to 46 C (-40 to 115 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 288 microF | 288 microF |