Cornell Dubilier Film Capacitors ALH105K251A022

Description
1UF 250VAC 32X20X11MM LS=27.5
Datasheet
Description
1UF 250VAC 32X20X11MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH105K251A022 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH105K251A022
Film Capacitors ALH105K251A022
1UF 250VAC 32X20X11MM LS=27.5

1UF 250VAC 32X20X11MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7890
Cap, Aec-Q200, 1Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7890
CAP, AEC-Q200, 1UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH105K251A022 58AJ7890
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details