Cornell Dubilier Aluminum Electrolytic AHA476M16C12T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz, 105°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote Datasheet
Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz, 105°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA476M16C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA476M16C12T-F
Aluminum Electrolytic AHA476M16C12T-F
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz, 105°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 39 mA @ 120 Hz, 105°C
  • ESR: 9.2 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA476M16C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA476M16C12T-F-ND
Aluminum Electrolytic Capacitors AHA476M16C12T-F-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.2Ohm @ 120Hz 1000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.2Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA476M16C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA476M16C12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA476M16C12T-F
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA476M16C12T-F AHA476M16C12T-F-ND AHA476M16C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details