ATB108M025 is a 1000 µF, 25 V aluminum electrolytic capacitor with a maximum impedance of 0.12 Ω at 100 kHz and +20°C, and a rated ripple current of 850 mA at 100 kHz and +105°C. It has a diameter-length dimension of 10 mm × 10.2 mm and operates within a temperature range of -55°C to +105°C. The capacitor meets a load life specification of 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor not exceeding 200% of the maximum specified value. It supports a capacitance tolerance of +20% at 120 Hz and 20°C, and complies with the rated surge voltage of 32 V. The device is designed for filtering, bypass/coupling, and decoupling applications.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1MF 20% 25V SMD
CAP ALUM 1MF 20% 25V SMD
CAP ALUM 1MF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M025 | 2002-ATB108M025 | ATB108M025 | 338-ATB108M025TR-ND | 338-ATB108M025DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |