The ATB227M080 is a 220 µF, 80 V aluminum electrolytic capacitor with a maximum impedance of 0.17 Ω at 100 kHz and 105°C, and a ripple current rating of 650 mA at 100 kHz and 105°C. It has a diameter of 16 mm and a height of 16.5 mm. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 5000 hours of load life at 105°C with rated voltage, and meets stability requirements across temperature ranges with specified impedance ratios and leakage current limits. The device is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB227M080 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |